HARWIN 9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4201801

Description
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin/Lead finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin/Lead finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4201801 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4201801
9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4201801
Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin/Lead finish on termination. Accepts 2mm A/F hex (Allen) key. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Hexagonal socket head jackscrews - 18 contacts (9+9).
  • Gold finish on contact area, Tin/Lead finish on termination. Accepts 2mm A/F hex (Allen) key.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4201801-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4201801-ND
Headers, Receptacles, Female Sockets M80-4201801-ND
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4201801
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4201801
CONN RCPT 18POS 0.079 GOLD PCB

CONN RCPT 18POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4201801 M80-4201801-ND M80-4201801
Product Name 9+9 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data