HARWIN Headers, Receptacles, Female Sockets M80-4201001

Description
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - M80-4201001-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4201001-ND
Headers, Receptacles, Female Sockets M80-4201001-ND
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
5+5 Way Dil V Female Hex/js Rohs Compliant Harwin - 56K2408 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Way Dil V Female Hex/js Rohs Compliant Harwin
56K2408
5+5 Way Dil V Female Hex/js Rohs Compliant Harwin 56K2408
5+5 WAY DIL V FEMALE HEX/JS ROHS COMPLIANT: NO

5+5 WAY DIL V FEMALE HEX/JS ROHS COMPLIANT: NO

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4201001
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4201001
CONN RCPT 10POS 0.079 GOLD PCB

CONN RCPT 10POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4201001-ND 56K2408 M80-4201001
Product Name Headers, Receptacles, Female Sockets 5+5 Way Dil V Female Hex/js Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Ribbon Cable Connectors - 102155-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details