"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
4+4 WAY DIL V FEM HEX/JS
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4200805 | M80-4200805-ND | 47AK6731 |
| Product Name | 4+4 Pos. Female DIL Vertical Throughboard Conn. Jackscrews | Headers, Receptacles, Female Sockets | 4+4 Way Dil V Fem Hex/js Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 8 # | 8 # |