Harwin Plc 16+16 Pos. Female DIL Cable Housing, 101Lok M80-4183298

Description
J-Tek Female cable housing fitted with slotted head 101Lok bayonet-style fixings. Accommodates 32 (16+16) signal contacts. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
J-Tek Female cable housing fitted with slotted head 101Lok bayonet-style fixings. Accommodates 32 (16+16) signal contacts. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16+16 Pos. Female DIL Cable Housing, 101Lok - M80-4183298 - Harwin Plc
Portsmouth, United Kingdom
16+16 Pos. Female DIL Cable Housing, 101Lok
M80-4183298
16+16 Pos. Female DIL Cable Housing, 101Lok M80-4183298
J-Tek Female cable housing fitted with slotted head 101Lok bayonet-style fixings. Accommodates 32 (16+16) signal contacts. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • J-Tek Female cable housing fitted with slotted head 101Lok bayonet-style fixings. Accommodates 32 (16+16) signal contacts.
  • Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers & Wire Housings - M80-4183298 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-4183298
Headers & Wire Housings M80-4183298
Datamate J-Tek DIL Female Crimp Connecto

Datamate J-Tek DIL Female Crimp Connecto

Buy Now

Technical Specifications

  Harwin Plc Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-4183298 M80-4183298
Product Name 16+16 Pos. Female DIL Cable Housing, 101Lok Headers & Wire Housings
RoHS Compliant RoHS Compliant
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Type Straight Pins
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-104-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
4+2 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2242696F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - G125-MV11005L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details