HARWIN 17+17 Pos. Female DIL Vertical SMT Conn. No Jackscrews M80-4123442

Description
Double Row, Surface Mount connector without jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector without jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL Vertical SMT Conn. No Jackscrews - M80-4123442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL Vertical SMT Conn. No Jackscrews
M80-4123442
17+17 Pos. Female DIL Vertical SMT Conn. No Jackscrews M80-4123442
Double Row, Surface Mount connector without jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector without jackscrews - 34 contacts (17+17).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4123442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4123442-ND
Headers, Receptacles, Female Sockets M80-4123442-ND
"34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Header Connector,pcb Mount,plug,34 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin - 12N8146 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,34 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin
12N8146
Header Connector,pcb Mount,plug,34 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin 12N8146
Header Connector,PCB Mount,PLUG,34 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,34 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4123442 M80-4123442-ND 12N8146
Product Name 17+17 Pos. Female DIL Vertical SMT Conn. No Jackscrews Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,34 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26802-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details