HARWIN 13+13 Pos. Female DIL Vertical SMT Conn. No Jackscrews M80-4122642

Description
Double Row, Surface Mount connector without jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector without jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL Vertical SMT Conn. No Jackscrews - M80-4122642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL Vertical SMT Conn. No Jackscrews
M80-4122642
13+13 Pos. Female DIL Vertical SMT Conn. No Jackscrews M80-4122642
Double Row, Surface Mount connector without jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector without jackscrews - 26 contacts (13+13).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4122642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4122642-ND
Headers, Receptacles, Female Sockets M80-4122642-ND
"26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Header Connector,pcb Mount,plug,26 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin - 12N8144 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,26 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin
12N8144
Header Connector,pcb Mount,plug,26 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin 12N8144
Header Connector,PCB Mount,PLUG,26 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,26 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4122642
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4122642
CONN RCPT 26POS 0.079 GOLD SMD

CONN RCPT 26POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4122642 M80-4122642-ND 12N8144 M80-4122642
Product Name 13+13 Pos. Female DIL Vertical SMT Conn. No Jackscrews Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,26 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data