HARWIN 5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews M80-4121042

Description
Double Row, Surface Mount connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews - M80-4121042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews
M80-4121042
5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews M80-4121042
Double Row, Surface Mount connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector without jackscrews - 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4121042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4121042-ND
Headers, Receptacles, Female Sockets M80-4121042-ND
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4121042
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4121042
CONN RCPT 10POS 0.079 GOLD SMD

CONN RCPT 10POS 0.079 GOLD SMD

Supplier's Site
Header Connector,pcb Mount,plug,10 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin - 12N8134 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,10 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin
12N8134
Header Connector,pcb Mount,plug,10 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin 12N8134
Header Connector,PCB Mount,PLUG,10 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,10 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4121042 M80-4121042-ND M80-4121042 12N8134
Product Name 5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,10 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data