HARWIN 5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews M80-4121005

Description
Double Row, Surface Mount connector without jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector without jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews - M80-4121005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews
M80-4121005
5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews M80-4121005
Double Row, Surface Mount connector without jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector without jackscrews - 10 contacts (5+5).
  • Gold finish on contact area and termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4121005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4121005-ND
Headers, Receptacles, Female Sockets M80-4121005-ND
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
5+5 Pos. Female Dil Vertical Smt Conn. No Jackscrews Rohs Compliant Harwin - 76Y4119 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil Vertical Smt Conn. No Jackscrews Rohs Compliant Harwin
76Y4119
5+5 Pos. Female Dil Vertical Smt Conn. No Jackscrews Rohs Compliant Harwin 76Y4119
5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews RoHS Compliant: Yes

5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4121005 M80-4121005-ND 76Y4119
Product Name 5+5 Pos. Female DIL Vertical SMT Conn. No Jackscrews Headers, Receptacles, Female Sockets 5+5 Pos. Female Dil Vertical Smt Conn. No Jackscrews Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details