HARWIN 4+4 Pos. Female DIL Vertical SMT Conn. No Jackscrews M80-4120842

Description
Double Row, Surface Mount connector without jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector without jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL Vertical SMT Conn. No Jackscrews - M80-4120842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL Vertical SMT Conn. No Jackscrews
M80-4120842
4+4 Pos. Female DIL Vertical SMT Conn. No Jackscrews M80-4120842
Double Row, Surface Mount connector without jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector without jackscrews - 8 contacts (4+4).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4120842-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4120842-ND
Headers, Receptacles, Female Sockets M80-4120842-ND
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
4+4 Way Female Vert Smt Wojs Rohs Compliant Harwin - 76Y4117 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Way Female Vert Smt Wojs Rohs Compliant Harwin
76Y4117
4+4 Way Female Vert Smt Wojs Rohs Compliant Harwin 76Y4117
4+4 WAY FEMALE VERT SMT WOJS ROHS COMPLIANT: YES

4+4 WAY FEMALE VERT SMT WOJS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4120842 M80-4120842-ND 76Y4117
Product Name 4+4 Pos. Female DIL Vertical SMT Conn. No Jackscrews Headers, Receptacles, Female Sockets 4+4 Way Female Vert Smt Wojs Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10201200A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Headers, Male Pins - A28496-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details