HARWIN 25+25 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews M80-4115042

Description
Double Row, 4.5mm PC Tail connector without jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector without jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews - M80-4115042 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews
M80-4115042
25+25 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews M80-4115042
Double Row, 4.5mm PC Tail connector without jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector without jackscrews - 50 contacts (25+25).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4115042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4115042-ND
Headers, Receptacles, Female Sockets M80-4115042-ND
"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-4115042 M80-4115042-ND
Product Name 25+25 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Unlock Full Specs
to access all available technical data