"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
8+8 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4111605 | M80-4111605-ND | 76Y4112 |
| Product Name | 8+8 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews | Headers, Receptacles, Female Sockets | 8+8 Pos. Female Dil Vertical Throughboard Conn. No Jackscrews Rohs Compliant Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 16 # | 16 # |