CONN RCPT 14POS 0.079 GOLD PCB
| Harwin Plc | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4111442 | M80-4111442 |
| Product Name | 7+7 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |
| Current Rating | 3.3 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |
| Number of Contacts | 14 # | |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |