"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 10POS 0.079 GOLD PCB
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4111042 | M80-4111042-ND | M80-4111042 |
| Product Name | 5+5 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # | |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |