"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Wire-To-Board Connector, Vertical, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 50, 2 mm RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4105042 | 952-2091-ND | 71K8401 |
| Product Name | 25+25 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews | Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Vertical, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 50, 2 Mm Rohs Compliant Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 50 # | 50 # |