HARWIN 17+17 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews M80-4103442

Description
Double Row, 3mm PC Tail connector without jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector without jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews - M80-4103442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews
M80-4103442
17+17 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews M80-4103442
Double Row, 3mm PC Tail connector without jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector without jackscrews - 34 contacts (17+17).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-3376-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3376-ND
Headers, Receptacles, Female Sockets 952-3376-ND
"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Header Connector,pcb Mount,plug,34 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 71K8399 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,34 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
71K8399
Header Connector,pcb Mount,plug,34 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 71K8399
Header Connector,PCB Mount,PLUG,34 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,34 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M80-4103442 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4103442
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4103442
CONN RCPT 34POS 0.079 GOLD PCB

CONN RCPT 34POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4103442 952-3376-ND 71K8399 M80-4103442
Product Name 17+17 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,34 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PWRBLADE HEADER - VERTICAL - 51702-10401600AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Receptacles, Female Sockets - 102766-1-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 48 #
View Details
2 suppliers
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details