"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 26POS 0.079 GOLD PCB
Header Connector,PCB Mount,PLUG,26 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes
| Harwin Plc | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4102642 | 952-1878-ND | M80-4102642 | 71K8398 |
| Product Name | 13+13 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,26 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 26 # | 26 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |