HARWIN 9+9 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews M80-4101842

Description
Double Row, 3mm PC Tail connector without jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector without jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews - M80-4101842 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews
M80-4101842
9+9 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews M80-4101842
Double Row, 3mm PC Tail connector without jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector without jackscrews - 18 contacts (9+9).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4101842-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4101842-ND
Headers, Receptacles, Female Sockets M80-4101842-ND
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
9+9 Pos. Female Dil Vertical Throughboard Conn. No Jackscrews Rohs Compliant Harwin - 12N8126 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Female Dil Vertical Throughboard Conn. No Jackscrews Rohs Compliant Harwin
12N8126
9+9 Pos. Female Dil Vertical Throughboard Conn. No Jackscrews Rohs Compliant Harwin 12N8126
9+9 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews RoHS Compliant: Yes

9+9 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4101842 M80-4101842-ND 12N8126
Product Name 9+9 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews Headers, Receptacles, Female Sockets 9+9 Pos. Female Dil Vertical Throughboard Conn. No Jackscrews Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11070-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26668-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers