HARWIN 5+5 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews M80-4101042

Description
Double Row, 3mm PC Tail connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews - M80-4101042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews
M80-4101042
5+5 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews M80-4101042
Double Row, 3mm PC Tail connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector without jackscrews - 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-1885-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1885-ND
Headers, Receptacles, Female Sockets 952-1885-ND
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6176 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6176
Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6176
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Datamate J-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4101042 952-1885-ND 56AC6176
Product Name 5+5 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews Headers, Receptacles, Female Sockets Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26389-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers