Header Connector,PCB Mount,PLUG,6 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No
CONN RCPT 6POS 0.079 GOLD PCB
| Harwin Plc | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4100601 | 56K2391 | M80-4100601 |
| Product Name | 3+3 Pos. Female Receptacle DIL Straight 3mm THT Connector, no Jackscrews, Gold+Tin/Lead | Header Connector,pcb Mount,plug,6 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 6 # | ||
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |