HARWIN 10+10 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix M80-4062005

Description
Double Row, 4.5mm PC Tail connector with Reverse fix, 5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with Reverse fix, 5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix - M80-4062005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix
M80-4062005
10+10 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix M80-4062005
Double Row, 4.5mm PC Tail connector with Reverse fix, 5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with Reverse fix, 5mm board mount jackscrews - 20 contacts (10+10).
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4062005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4062005-ND
Headers, Receptacles, Female Sockets M80-4062005-ND
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
10+10 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin - 39X7663 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin
39X7663
10+10 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin 39X7663
10+10 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix RoHS Compliant: Yes

10+10 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4062005 M80-4062005-ND 39X7663
Product Name 10+10 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix Headers, Receptacles, Female Sockets 10+10 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PWRBLADE HEADER - VERTICAL - 51701-10004818AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Male Pins - A26657-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details