"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
5+5 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4061005 | M80-4061005-ND | 39X7656 |
| Product Name | 5+5 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix | Headers, Receptacles, Female Sockets | 5+5 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # |