"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
17+17 DIL FEM 3MM PCT REV/F JS ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4053405 | M80-4053405-ND | 24W8365 |
| Product Name | 17+17 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix | Headers, Receptacles, Female Sockets | 17+17 Dil Fem 3Mm Pct Rev/f Js Rohs Compliant Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 34 # | 34 # |