HARWIN 7+7 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix M80-4051405

Description
Double Row, 3mm PC Tail connector with Reverse fix, 3.5mm board mount jackscrews - 14 contacts (7+7). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Reverse fix, 3.5mm board mount jackscrews - 14 contacts (7+7). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix - M80-4051405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix
M80-4051405
7+7 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix M80-4051405
Double Row, 3mm PC Tail connector with Reverse fix, 3.5mm board mount jackscrews - 14 contacts (7+7). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Reverse fix, 3.5mm board mount jackscrews - 14 contacts (7+7).
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4051405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4051405-ND
Headers, Receptacles, Female Sockets M80-4051405-ND
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
7+7 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin - 39X7653 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin
39X7653
7+7 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin 39X7653
7+7 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix RoHS Compliant: Yes

7+7 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4051405
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4051405
CONN RCPT 14POS 0.079 GOLD PCB

CONN RCPT 14POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4051405 M80-4051405-ND 39X7653 M80-4051405
Product Name 7+7 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix Headers, Receptacles, Female Sockets 7+7 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data