HARWIN 4+4 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix M80-4050805

Description
Double Row, 3mm PC Tail connector with Reverse fix, 3.5mm board mount jackscrews - 8 contacts (4+4). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Reverse fix, 3.5mm board mount jackscrews - 8 contacts (4+4). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix - M80-4050805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix
M80-4050805
4+4 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix M80-4050805
Double Row, 3mm PC Tail connector with Reverse fix, 3.5mm board mount jackscrews - 8 contacts (4+4). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Reverse fix, 3.5mm board mount jackscrews - 8 contacts (4+4).
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4050805-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4050805-ND
Headers, Receptacles, Female Sockets M80-4050805-ND
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
4+4 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin - 39X7650 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin
39X7650
4+4 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin 39X7650
4+4 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix RoHS Compliant: Yes

4+4 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-4050805 M80-4050805-ND 39X7650
Product Name 4+4 Pos. Female DIL Vertical Throughboard Conn. Reverse Fix Headers, Receptacles, Female Sockets 4+4 Pos. Female Dil Vertical Throughboard Conn. Reverse Fix Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26628-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details