HARWIN 21+21 Pos. Female Receptacle DIL Straight 2mm THT Connector, Slotted Jackscrews, Gold+Tin M80-4034242

Description
Female receptacle Double Row straight (vertical) connector, throughboard 2mm PCB terminations - 42 contacts (21+21). Fitted with floating jackscrews including a hexagonal slotted head. Gold finish on contact areas, Tin finish on terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Female receptacle Double Row straight (vertical) connector, throughboard 2mm PCB terminations - 42 contacts (21+21). Fitted with floating jackscrews including a hexagonal slotted head. Gold finish on contact areas, Tin finish on terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female Receptacle DIL Straight 2mm THT Connector, Slotted Jackscrews, Gold+Tin - M80-4034242 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female Receptacle DIL Straight 2mm THT Connector, Slotted Jackscrews, Gold+Tin
M80-4034242
21+21 Pos. Female Receptacle DIL Straight 2mm THT Connector, Slotted Jackscrews, Gold+Tin M80-4034242
Female receptacle Double Row straight (vertical) connector, throughboard 2mm PCB terminations - 42 contacts (21+21). Fitted with floating jackscrews including a hexagonal slotted head. Gold finish on contact areas, Tin finish on terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Female receptacle Double Row straight (vertical) connector, throughboard 2mm PCB terminations - 42 contacts (21+21). Fitted with floating jackscrews including a hexagonal slotted head.
  • Gold finish on contact areas, Tin finish on terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-M80-4034242-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M80-4034242-ND
Headers, Receptacles, Female Sockets 952-M80-4034242-ND
21+21 POS F DIL SHORT TAIL JKSCR

21+21 POS F DIL SHORT TAIL JKSCR

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-4034242 952-M80-4034242-ND
Product Name 21+21 Pos. Female Receptacle DIL Straight 2mm THT Connector, Slotted Jackscrews, Gold+Tin Headers, Receptacles, Female Sockets
Current Rating 3.3 amps 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002407AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
3 suppliers
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details