HARWIN 17+17 Pos. Female Receptacle DIL Straight 2mm THT Connector, Slotted Jackscrews, Gold+Tin M80-4033442

Description
Female receptacle Double Row straight (vertical) connector, throughboard 2mm PCB terminations - 34 contacts (17+17). Fitted with floating jackscrews including a hexagonal slotted head. Gold finish on contact areas, Tin finish on terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Female receptacle Double Row straight (vertical) connector, throughboard 2mm PCB terminations - 34 contacts (17+17). Fitted with floating jackscrews including a hexagonal slotted head. Gold finish on contact areas, Tin finish on terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female Receptacle DIL Straight 2mm THT Connector, Slotted Jackscrews, Gold+Tin - M80-4033442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female Receptacle DIL Straight 2mm THT Connector, Slotted Jackscrews, Gold+Tin
M80-4033442
17+17 Pos. Female Receptacle DIL Straight 2mm THT Connector, Slotted Jackscrews, Gold+Tin M80-4033442
Female receptacle Double Row straight (vertical) connector, throughboard 2mm PCB terminations - 34 contacts (17+17). Fitted with floating jackscrews including a hexagonal slotted head. Gold finish on contact areas, Tin finish on terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Female receptacle Double Row straight (vertical) connector, throughboard 2mm PCB terminations - 34 contacts (17+17). Fitted with floating jackscrews including a hexagonal slotted head.
  • Gold finish on contact areas, Tin finish on terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-M80-4033442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M80-4033442-ND
Headers, Receptacles, Female Sockets 952-M80-4033442-ND
17+17 POS F DIL SHORT TAIL JKSCR

17+17 POS F DIL SHORT TAIL JKSCR

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-4033442 952-M80-4033442-ND
Product Name 17+17 Pos. Female Receptacle DIL Straight 2mm THT Connector, Slotted Jackscrews, Gold+Tin Headers, Receptacles, Female Sockets
Current Rating 3.3 amps 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28579-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details