"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
Header Connector,PCB Mount,PLUG,20 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4022042 | M80-4022042-ND | 12N8074 |
| Product Name | 10+10 Pos. Female DIL Vertical SMT Conn. Jackscrews | Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,20 Contacts,skt,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 20 # | 20 # |