"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
3+3 WAY FEMALE VERT SMT W/JS ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4020605 | M80-4020605-ND | 76Y4066 |
| Product Name | 3+3 Pos. Female DIL Vertical SMT Conn. Jackscrews | Headers, Receptacles, Female Sockets | 3+3 Way Female Vert Smt W/js Rohs Compliant Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 6 # | 6 # |