"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
13+13 POS. FEMALE DIL VERTICAL THROUGHBOARD CONN. JACKSCREWS
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-4012605 | 952-M80-4012605-ND | 47AK6729 |
| Product Name | 13+13 Pos. Female DIL Vertical Throughboard Conn. Jackscrews | Headers, Receptacles, Female Sockets | 13+13 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 26 # | 26 # |