HARWIN 7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4011442

Description
Double Row, 4.5mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4011442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4011442
7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4011442
Double Row, 4.5mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4011442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4011442-ND
Headers, Receptacles, Female Sockets M80-4011442-ND
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,pc Tail Terminal,m2X0.4 Rohs Compliant Harwin - 71K8388 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,pc Tail Terminal,m2X0.4 Rohs Compliant Harwin
71K8388
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,pc Tail Terminal,m2X0.4 Rohs Compliant Harwin 71K8388
Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4011442
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4011442
CONN RCPT 14POS 0.079 GOLD PCB

CONN RCPT 14POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4011442 M80-4011442-ND 71K8388 M80-4011442
Product Name 7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,pc Tail Terminal,m2X0.4 Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data