"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 34POS 0.079 GOLD PCB
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 34 RoHS Compliant: Yes
| Harwin Plc | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4003442 | M80-4003442-ND | M80-4003442 | 92K7268 |
| Product Name | 17+17 Pos. Female DIL Vertical Throughboard Conn. Jackscrews | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 34 Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 34 # | 34 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |