HARWIN 17+17 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4003405

Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 34 contacts (17+17). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 34 contacts (17+17). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4003405 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4003405
17+17 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4003405
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 34 contacts (17+17). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 34 contacts (17+17).
  • Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4003405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4003405-ND
Headers, Receptacles, Female Sockets M80-4003405-ND
"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
17+17 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4060 - Newark, An Avnet Company
Chicago, IL, United States
17+17 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4060
17+17 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4060
17+17 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

17+17 Pos. Female DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4003405
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4003405
CONN RCPT 34POS 0.079 GOLD PCB

CONN RCPT 34POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4003405 M80-4003405-ND 76Y4060 M80-4003405
Product Name 17+17 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets 17+17 Pos. Female Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Hard Metric Backplane Connectors - 106081-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51731-083LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers