"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Header Connector,PCB Mount,PLUG,26 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,M2X0.4 RoHS Compliant: No
CONN RCPT 26POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4002601-ND | 52K4834 | M80-4002601 |
| Product Name | Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,26 Contacts,skt,0.079 Pitch,pc Tail Terminal,m2X0.4 Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 120 volts | 120 volts |