HARWIN 10+10 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4002042

Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4002042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4002042
10+10 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4002042
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 20 contacts (10+10).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Connectors - M80-4002042 - 924973-M80-4002042 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-4002042
924973-M80-4002042
Rectangular Connectors - M80-4002042 924973-M80-4002042
Manufacturer: Harwin Inc. Win Source Part Number: 924973-M80-4002042 Series: Datamate J-Tek Operating Temperature Range: -55°C ~ 125°C Features: 20 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: M80-400 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-1838, M80-4T12042F1, M80-4T12042F1-ND, M804002042

Manufacturer: Harwin Inc.
Win Source Part Number: 924973-M80-4002042
Series: Datamate J-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: M80-400
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1838, M80-4T12042F1, M80-4T12042F1-ND, M804002042

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-1838-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1838-ND
Headers, Receptacles, Female Sockets 952-1838-ND
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-M80-4002042
Electronic Connector 315-M80-4002042
Conn Datamate F 20 POS 2mm Solder ST Thru-Hole Tube Product overview: M80-4002042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M80-4002042 can be used for catalog matching and distributor lookup.

Conn Datamate F 20 POS 2mm Solder ST Thru-Hole Tube Product overview: M80-4002042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M80-4002042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 20 Rohs Compliant Harwin - 92K7266 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 20 Rohs Compliant Harwin
92K7266
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 20 Rohs Compliant Harwin 92K7266
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 20 RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 20 RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M80-4002042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4002042
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4002042
CONN RCPT 20POS 0.079 GOLD PCB

CONN RCPT 20POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4002042 924973-M80-4002042 952-1838-ND 315-M80-4002042 92K7266 M80-4002042
Product Name 10+10 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Rectangular Connectors - M80-4002042 Headers, Receptacles, Female Sockets Electronic Connector Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 20 Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps 3.0 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data