"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 20POS 0.079 GOLD PCB
Header Connector,PCB Mount,PLUG,20 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,M2X0.4 RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4002001-ND | M80-4002001 | 43K2858 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,20 Contacts,skt,0.079 Pitch,pc Tail Terminal,m2X0.4 Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 120 volts | 120 volts |