HARWIN 7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4001442

Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4001442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4001442
7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4001442
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-1886-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1886-ND
Headers, Receptacles, Female Sockets 952-1886-ND
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Rectangular Connectors - M80-4001442 - 924972-M80-4001442 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-4001442
924972-M80-4001442
Rectangular Connectors - M80-4001442 924972-M80-4001442
Manufacturer: Harwin Inc. Win Source Part Number: 924972-M80-4001442 Series: Datamate J-Tek Operating Temperature Range: -55°C ~ 125°C Features: 14 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: M80-400 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 11 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M80-4T11442F1-ND, M80-4T11442F1, 952-1886, M804001442

Manufacturer: Harwin Inc.
Win Source Part Number: 924972-M80-4001442
Series: Datamate J-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: 14 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: M80-400
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 11
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M80-4T11442F1-ND, M80-4T11442F1, 952-1886, M804001442

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M80-4001442 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4001442
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4001442
CONN RCPT 14POS 0.079 GOLD PCB

CONN RCPT 14POS 0.079 GOLD PCB

Supplier's Site
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 14 Rohs Compliant Harwin - 92K7265 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 14 Rohs Compliant Harwin
92K7265
Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 14 Rohs Compliant Harwin 92K7265
Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 14 RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4001442 952-1886-ND 924972-M80-4001442 M80-4001442 92K7265
Product Name 7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets Rectangular Connectors - M80-4001442 Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Wire-To-Board Connector, Dual In Line, Datamate J-Tek M80-4 Series, Through Hole, Receptacle, 14 Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data