HARWIN 7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4001405

Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4001405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews
M80-4001405
7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews M80-4001405
Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with Hexagonal slotted jackscrews - 14 contacts (7+7).
  • Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-4001405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-4001405-ND
Headers, Receptacles, Female Sockets M80-4001405-ND
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-4001405
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-4001405
CONN RCPT 14POS 0.079 GOLD PCB

CONN RCPT 14POS 0.079 GOLD PCB

Supplier's Site
Header Connector,pcb Mount,plug,14 Contacts,skt,0.079 Pitch,pc Tail Terminal,m2X0.4 Rohs Compliant Harwin - 12P8326 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,14 Contacts,skt,0.079 Pitch,pc Tail Terminal,m2X0.4 Rohs Compliant Harwin
12P8326
Header Connector,pcb Mount,plug,14 Contacts,skt,0.079 Pitch,pc Tail Terminal,m2X0.4 Rohs Compliant Harwin 12P8326
Header Connector,PCB Mount,PLUG,14 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,14 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-4001405 M80-4001405-ND M80-4001405 12P8326
Product Name 7+7 Pos. Female DIL Vertical Throughboard Conn. Jackscrews Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,14 Contacts,skt,0.079 Pitch,pc Tail Terminal,m2X0.4 Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data