HARWIN Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount M80-4000000FE-11-307-00-000

Description
Win Source Part Number: 1315283-M80-4000000F E-11-307-00-000 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Datamate Mix-Tek Number of Positions: 11 Pitch: 0.157" (4.00mm) Color: Black Features: Jackscrews Connector Type: Receptacle Contact Type: Female Socket, Coaxial Number of Rows: 1 Contact Finish: Gold Package: Bulk Cable Termination: Crimp Wire Type: Coaxial Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Harwin Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315283-M80-4000000F E-11-307-00-000 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Datamate Mix-Tek Number of Positions: 11 Pitch: 0.157" (4.00mm) Color: Black Features: Jackscrews Connector Type: Receptacle Contact Type: Female Socket, Coaxial Number of Rows: 1 Contact Finish: Gold Package: Bulk Cable Termination: Crimp Wire Type: Coaxial Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Harwin Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1315283-M80-4000000FE-11-307-00-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1315283-M80-4000000FE-11-307-00-000
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1315283-M80-4000000FE-11-307-00-000
Win Source Part Number: 1315283-M80-4000000F E-11-307-00-000 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Datamate Mix-Tek Number of Positions: 11 Pitch: 0.157" (4.00mm) Color: Black Features: Jackscrews Connector Type: Receptacle Contact Type: Female Socket, Coaxial Number of Rows: 1 Contact Finish: Gold Package: Bulk Cable Termination: Crimp Wire Type: Coaxial Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Harwin Inc. Product Status: Obsolete

Win Source Part Number: 1315283-M80-4000000FE-11-307-00-000
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: Datamate Mix-Tek
Number of Positions: 11
Pitch: 0.157" (4.00mm)
Color: Black
Features: Jackscrews
Connector Type: Receptacle
Contact Type: Female Socket, Coaxial
Number of Rows: 1
Contact Finish: Gold
Package: Bulk
Cable Termination: Crimp
Wire Type: Coaxial
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Harwin Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1315283-M80-4000000FE-11-307-00-000
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details