HARWIN Rectangular Connector Contacts M80-2830045

Description
Socket Contact Gold 22-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1064-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1064-ND
Rectangular Connector Contacts 952-1064-ND
Socket Contact Gold 22-24 AWG Crimp

Socket Contact Gold 22-24 AWG Crimp

Buy Now Datasheet
Contact, Socket, 24-22Awg, Crimp; Product Range Harwin - 67T1330 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-22Awg, Crimp; Product Range Harwin
67T1330
Contact, Socket, 24-22Awg, Crimp; Product Range Harwin 67T1330
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1064-ND 67T1330
Product Name Rectangular Connector Contacts Contact, Socket, 24-22Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details