HARWIN Rectangular Connector Housings M80-273MC06-00-00

Description
"6 (Coax or Power) Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"6 (Coax or Power) Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 952-M80-273MC06-00-00-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
952-M80-273MC06-00-00-ND
Rectangular Connector Housings 952-M80-273MC06-00-00-ND
"6 (Coax or Power) Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

"6 (Coax or Power) Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

Buy Now Datasheet
Connector Housing, Plug, 6Pos, 4Mm; Product Range Harwin - 83AH1785 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos, 4Mm; Product Range Harwin
83AH1785
Connector Housing, Plug, 6Pos, 4Mm; Product Range Harwin 83AH1785
CONNECTOR HOUSING, PLUG, 6POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-M80-273MC06-00-00-ND 83AH1785
Product Name Rectangular Connector Housings Connector Housing, Plug, 6Pos, 4Mm; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data