HARWIN Rectangular Connector Housings M80-273MA02-00-00

Description
"2 (Coax or Power) Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"2 (Coax or Power) Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 952-M80-273MA02-00-00-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
952-M80-273MA02-00-00-ND
Rectangular Connector Housings 952-M80-273MA02-00-00-ND
"2 (Coax or Power) Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

"2 (Coax or Power) Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

Buy Now Datasheet
Connector Housing, Plug, 2Pos, 4Mm; Product Range Harwin - 83AH1777 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 4Mm; Product Range Harwin
83AH1777
Connector Housing, Plug, 2Pos, 4Mm; Product Range Harwin 83AH1777
CONNECTOR HOUSING, PLUG, 2POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Pin Power and Coax Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-M80-273MA02-00-00-ND 83AH1777
Product Name Rectangular Connector Housings Connector Housing, Plug, 2Pos, 4Mm; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA17 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1348 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers