HARWIN Connector Housing, Receptacle, 8Pos, 4Mm; Product Range Harwin M80-263F308-00-00

Description
CONNECTOR HOUSING, RECEPTACLE, 8POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Socket Power and Coax Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE, 8POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Socket Power and Coax Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 8Pos, 4Mm; Product Range Harwin - 83AH1771 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 8Pos, 4Mm; Product Range Harwin
83AH1771
Connector Housing, Receptacle, 8Pos, 4Mm; Product Range Harwin 83AH1771
CONNECTOR HOUSING, RECEPTACLE, 8POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Socket Power and Coax Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 8POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Socket Power and Coax Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH1771
Product Name Connector Housing, Receptacle, 8Pos, 4Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details