HARWIN Connector Housing, Receptacle, 2Pos, 4Mm; Product Range Harwin M80-263F102-00-00

Description
CONNECTOR HOUSING, RECEPTACLE, 2POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Socket Power and Coax Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE, 2POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Socket Power and Coax Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 2Pos, 4Mm; Product Range Harwin - 83AH1749 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 2Pos, 4Mm; Product Range Harwin
83AH1749
Connector Housing, Receptacle, 2Pos, 4Mm; Product Range Harwin 83AH1749
CONNECTOR HOUSING, RECEPTACLE, 2POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Socket Power and Coax Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 2POS, 4MM; Product Range:Datamate Mix-Tek M80 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4mm; For Use With:Harwin Datamate Mix-Tek Series Socket Power and Coax Contacts RoHS Compliant: Yes

Supplier's Site
Housing Connector, Rcpt, 2Pos, 4Mm Rohs Compliant Harwin - 91AH7976 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 2Pos, 4Mm Rohs Compliant Harwin
91AH7976
Housing Connector, Rcpt, 2Pos, 4Mm Rohs Compliant Harwin 91AH7976
HOUSING CONNECTOR, RCPT, 2POS, 4MM ROHS COMPLIANT: YES

HOUSING CONNECTOR, RCPT, 2POS, 4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH1749
Product Name Connector Housing, Receptacle, 2Pos, 4Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details