HARWIN Rectangular Connector Contacts M80-1950005

Description
Pin Contact Gold 24-28 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 24-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1598-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1598-ND
Rectangular Connector Contacts 952-1598-ND
Pin Contact Gold 24-28 AWG Crimp

Pin Contact Gold 24-28 AWG Crimp

Buy Now Datasheet
Contact, Pin, 28-24Awg, Crimp; Product Range Harwin - 71K8377 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp; Product Range Harwin
71K8377
Contact, Pin, 28-24Awg, Crimp; Product Range Harwin 71K8377
CONTACT, PIN, 28-24AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Datamate Connector Housings RoHS Compliant: Yes

CONTACT, PIN, 28-24AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Datamate Connector Housings RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 28-24Awg, Crimp Rohs Compliant Harwin - 45AJ6500 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp Rohs Compliant Harwin
45AJ6500
Contact, Pin, 28-24Awg, Crimp Rohs Compliant Harwin 45AJ6500
CONTACT, PIN, 28-24AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 28-24AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1598-ND 71K8377 45AJ6500
Product Name Rectangular Connector Contacts Contact, Pin, 28-24Awg, Crimp; Product Range Harwin Contact, Pin, 28-24Awg, Crimp Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data