HARWIN Rectangular Connector Housings M80-1030898S

Description
"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 952-3526-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
952-3526-ND
Rectangular Connector Housings 952-3526-ND
"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Housing, Datamate, Socket, 2Mm, 8 Position; Product Range Harwin - 67C8787 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Datamate, Socket, 2Mm, 8 Position; Product Range Harwin
67C8787
Connector, Housing, Datamate, Socket, 2Mm, 8 Position; Product Range Harwin 67C8787
CONNECTOR, HOUSING, DATAMATE, SOCKET, 2MM, 8 POSITION; Product Range:Datamate L-Tek M80-103 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, HOUSING, DATAMATE, SOCKET, 2MM, 8 POSITION; Product Range:Datamate L-Tek M80-103 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-3526-ND 67C8787
Product Name Rectangular Connector Housings Connector, Housing, Datamate, Socket, 2Mm, 8 Position; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79040-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Connector/Terminal/Pin - 225340402 - Radwell International
Specs
Connector Type Modular Connector and RJ Connector
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details