HARWIN Rectangular Connector Housings M80-1010498S

Description
"4 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"4 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 952-3521-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
952-3521-ND
Rectangular Connector Housings 952-3521-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Receptacle, 4 Position, 1Row, 2Mm; Product Range Harwin - 67C8782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Position, 1Row, 2Mm; Product Range Harwin
67C8782
Connector, Receptacle, 4 Position, 1Row, 2Mm; Product Range Harwin 67C8782
CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW, 2MM; Product Range:Datamate L-Tek M80-101 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW, 2MM; Product Range:Datamate L-Tek M80-101 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-3521-ND 67C8782
Product Name Rectangular Connector Housings Connector, Receptacle, 4 Position, 1Row, 2Mm; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - SK9-095 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers