HARWIN Rectangular Connector Contacts M80-0400005

Description
Pin Contact Gold 22 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-2195-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-2195-ND
Rectangular Connector Contacts 952-2195-ND
Pin Contact Gold 22 AWG Crimp

Pin Contact Gold 22 AWG Crimp

Buy Now Datasheet
Male 22Awg Cable Crimp Contact Rohs Compliant Harwin - 56K2379 - Newark, An Avnet Company
Chicago, IL, United States
Male 22Awg Cable Crimp Contact Rohs Compliant Harwin
56K2379
Male 22Awg Cable Crimp Contact Rohs Compliant Harwin 56K2379
Male 22AWG Cable Crimp Contact RoHS Compliant: Yes

Male 22AWG Cable Crimp Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2195-ND 56K2379
Product Name Rectangular Connector Contacts Male 22Awg Cable Crimp Contact Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Lobe® Panel Mount Straight Tails -Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details