HARWIN Rectangular Connector Contacts M80-0110005

Description
Socket Contact Gold 22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1049-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1049-ND
Rectangular Connector Contacts 952-1049-ND
Socket Contact Gold 22 AWG Crimp

Socket Contact Gold 22 AWG Crimp

Buy Now Datasheet
Rectangular Connectors - M80-0110005 - 785139-M80-0110005 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-0110005
785139-M80-0110005
Rectangular Connectors - M80-0110005 785139-M80-0110005
Manufacturer: Harwin Inc. Win Source Part Number: 785139-M80-0110005 Series: Datamate Packaging: Bulk Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Wire Gauge: 22 AWG Contact Termination: Crimp Pin or Socket: Socket Family Name: M80 Categories: Connectors, Interconnects Introduction Date: December 18, 2006 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Harwin Inc.
Win Source Part Number: 785139-M80-0110005
Series: Datamate
Packaging: Bulk
Contact Finish: Gold
Contact Finish Thickness: 12μin (0.30μm)
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Family Name: M80
Categories: Connectors, Interconnects
Introduction Date: December 18, 2006
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Harwin - 97H4879 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Harwin
97H4879
Contact, Socket, 22Awg, Crimp; Product Range Harwin 97H4879
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:L-Tek, J-Tek and Mix-Tek Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:L-Tek, J-Tek and Mix-Tek Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Datamate Series, Socket, 22 Awg, 22 Awg, Crimp, Beryllium Copper Rohs Compliant Harwin - 58M9682 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Datamate Series, Socket, 22 Awg, 22 Awg, Crimp, Beryllium Copper Rohs Compliant Harwin
58M9682
Contact, Datamate Series, Socket, 22 Awg, 22 Awg, Crimp, Beryllium Copper Rohs Compliant Harwin 58M9682
Contact, Datamate Series, Socket, 22 AWG, 22 AWG, Crimp, Beryllium Copper RoHS Compliant: Yes

Contact, Datamate Series, Socket, 22 AWG, 22 AWG, Crimp, Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1049-ND 785139-M80-0110005 97H4879 58M9682
Product Name Rectangular Connector Contacts Rectangular Connectors - M80-0110005 Contact, Socket, 22Awg, Crimp; Product Range Harwin Contact, Datamate Series, Socket, 22 Awg, 22 Awg, Crimp, Beryllium Copper Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1216 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 231-607/019-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers