HARWIN Rectangular Connector Contacts M80-0110001

Description
Socket Contact Gold 22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-2161-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-2161-ND
Rectangular Connector Contacts 952-2161-ND
Socket Contact Gold 22 AWG Crimp

Socket Contact Gold 22 AWG Crimp

Buy Now Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Harwin - 75Y6387 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Harwin
75Y6387
Contact, Socket, 22Awg, Crimp; Product Range Harwin 75Y6387
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:M80 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin over Nickel Plated Contacts; For Use With:Harwin Datamate L-Tek Series RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:M80 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin over Nickel Plated Contacts; For Use With:Harwin Datamate L-Tek Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2161-ND 75Y6387
Product Name Rectangular Connector Contacts Contact, Socket, 22Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products