Win Source Part Number: 990198-M7967-05
Category: Connectors, Interconnects>Shunts
Series: M79
Type: Closed Top, Grip
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 5.11µin (0.130µm)
Package: Bulk
Voltage Rating: 250V
Gender: Female Sockets
Housing Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.406" (10.31mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Harwin Inc.
Other Names: M796705,952-2024
Base Product Number: M7967
Female 2.54mm Pitch Connector, 3A, 250V, Gold Plated Product overview: M7967-05 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-M7967-05 can be used for catalog matching and distributor lookup.
"2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.100"" (2.54mm) Gold"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 990198-M7967-05 | 304-M7967-05 | 952-2024-ND |
| Product Name | Connectors, Interconnects - Shunts, Jumpers | 3A 250V Electronic Connector | Shunts, Jumpers |
| Voltage Rating | 250 volts | 250 volts | 250 volts |